Vishay Precision Group Lvr-3 .13 1% B12 Vishay LVR03R1300FB12

Description
LVR-3 .13 1% B12
Description
LVR-3 .13 1% B12

Suppliers

Company
Product
Description
Supplier Links
Lvr-3 .13 1% B12 Vishay - 51P4965 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .13 1% B12 Vishay
51P4965
Lvr-3 .13 1% B12 Vishay 51P4965
LVR-3 .13 1% B12

LVR-3 .13 1% B12

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51P4965
Product Name Lvr-3 .13 1% B12 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers