Vishay Precision Group Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1250FS70

Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1250FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1250FS70
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1250FS70
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .125 1% S70 Vishay - 28M6275 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .125 1% S70 Vishay
28M6275
Lvr-3 .125 1% S70 Vishay 28M6275
LVR-3 .125 1% S70

LVR-3 .125 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1250FS70 28M6275
Product Name Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .125 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details