Vishay Precision Group Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1250FE70

Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R1250FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R1250FE70
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R LVR03R1250FE70
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .125 1% E70 E3 Vishay - 51P4962 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .125 1% E70 E3 Vishay
51P4962
Lvr-3 .125 1% E70 E3 Vishay 51P4962
LVR-3 .125 1% E70 e3

LVR-3 .125 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1250FE70 51P4962
Product Name Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .125 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers