Vishay Precision Group Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1250FE12

Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1250FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1250FE12
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1250FE12
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .125 1% E12 E3 Vishay - 51P4961 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .125 1% E12 E3 Vishay
51P4961
Lvr-3 .125 1% E12 E3 Vishay 51P4961
LVR-3 .125 1% e12 E3

LVR-3 .125 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1250FE12 51P4961
Product Name Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .125 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details