Vishay Precision Group Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1250FB12

Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R1250FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R1250FB12
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R1250FB12
Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .125 1% B12 Vishay - 28M6274 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .125 1% B12 Vishay
28M6274
Lvr-3 .125 1% B12 Vishay 28M6274
LVR-3 .125 1% B12

LVR-3 .125 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1250FB12 28M6274
Product Name Res Metal Strip 125m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .125 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details