Vishay Precision Group Lvr-3 .124 1% E12 E3 Vishay LVR03R1240FE12

Description
LVR-3 .124 1% E12 e3
Description
LVR-3 .124 1% E12 e3

Suppliers

Company
Product
Description
Supplier Links
Lvr-3 .124 1% E12 E3 Vishay - 78M8159 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .124 1% E12 E3 Vishay
78M8159
Lvr-3 .124 1% E12 E3 Vishay 78M8159
LVR-3 .124 1% E12 e3

LVR-3 .124 1% E12 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78M8159
Product Name Lvr-3 .124 1% E12 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers