Vishay Precision Group Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1200JR16

Description
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1200JR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1200JR16
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1200JR16
Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.12 Ohm, +/5% Vishay - 45C6178 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.12 Ohm, +/5% Vishay
45C6178
Lvr03, 0.12 Ohm, +/5% Vishay 45C6178
LVR03, 0.12 Ohm, +/- 5%

LVR03, 0.12 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1200JR16 45C6178
Product Name Res Metal Strip 120m Ohm 5% 3W AXL Thru-Hole T/R Lvr03, 0.12 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details