Vishay Precision Group Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1000JS73

Description
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1000JS73
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1000JS73
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .1 5% S73 Vishay - 45C6175 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .1 5% S73 Vishay
45C6175
Lvr-3 .1 5% S73 Vishay 45C6175
LVR-3 .1 5% S73

LVR-3 .1 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1000JS73 45C6175
Product Name Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .1 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details