Vishay Precision Group Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1000JR16

Description
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R1000JR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R1000JR16
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R LVR03R1000JR16
Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.1 Ohm, +/5% Vishay - 45C6171 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.1 Ohm, +/5% Vishay
45C6171
Lvr03, 0.1 Ohm, +/5% Vishay 45C6171
LVR03, 0.1 Ohm, +/- 5%

LVR03, 0.1 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1000JR16 45C6171
Product Name Res Metal Strip 100m Ohm 5% 3W AXL Thru-Hole T/R Lvr03, 0.1 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details