Vishay Precision Group Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1000HR16

Description
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R1000HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R1000HR16
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R LVR03R1000HR16
Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.1 Ohm, +/3% Vishay - 45C6165 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.1 Ohm, +/3% Vishay
45C6165
Lvr03, 0.1 Ohm, +/3% Vishay 45C6165
LVR03, 0.1 Ohm, +/- 3%

LVR03, 0.1 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1000HR16 45C6165
Product Name Res Metal Strip 100m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.1 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details