Vishay Precision Group Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole LVR03R1000FB12

Description
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole - LVR03R1000FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole
LVR03R1000FB12
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole LVR03R1000FB12
Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay - 97F9245 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
97F9245
Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay 97F9245
WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 3W, 1%; Resistance:0.1ohm; Product Range:LVR03 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R1000FB12 97F9245
Product Name Res Metal Strip 100m Ohm 1% 3W AXL Thru-Hole Wirewound Resistor, 0.1 Ohm, 3W, 1%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details