Vishay Precision Group Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0940JE12

Description
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0940JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0940JE12
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0940JE12
Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .094 5% E12 E3 Vishay - 51P4941 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .094 5% E12 E3 Vishay
51P4941
Lvr-3 .094 5% E12 E3 Vishay 51P4941
LVR-3 .094 5% e12 E3

LVR-3 .094 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0940JE12 51P4941
Product Name Res Metal Strip 94m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .094 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details