Vishay Precision Group Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0900JE12

Description
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0900JE12
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0900JE12
Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .09 5% E12 E3 Vishay - 51P4937 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .09 5% E12 E3 Vishay
51P4937
Lvr-3 .09 5% E12 E3 Vishay 51P4937
LVR-3 .09 5% e12 E3

LVR-3 .09 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0900JE12 51P4937
Product Name Res Metal Strip 90m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .09 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details