Vishay Precision Group Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0900FE12

Description
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0900FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0900FE12
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0900FE12
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .09 1% E12 E3 Vishay - 51P4934 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .09 1% E12 E3 Vishay
51P4934
Lvr-3 .09 1% E12 E3 Vishay 51P4934
LVR-3 .09 1% e12 E3

LVR-3 .09 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0900FE12 51P4934
Product Name Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .09 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details