Vishay Precision Group Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0900FB12

Description
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0900FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0900FB12
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0900FB12
Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.09 Ohm, +/1% Vishay - 45C6147 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.09 Ohm, +/1% Vishay
45C6147
Lvr03, 0.09 Ohm, +/1% Vishay 45C6147
LVR03, 0.09 Ohm, +/- 1%

LVR03, 0.09 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0900FB12 45C6147
Product Name Res Metal Strip 90m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.09 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details