Vishay Precision Group Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0850FE70

Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0850FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0850FE70
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0850FE70
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .085 1% E70 E3 Vishay - 51P4931 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .085 1% E70 E3 Vishay
51P4931
Lvr-3 .085 1% E70 E3 Vishay 51P4931
LVR-3 .085 1% E70 e3

LVR-3 .085 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0850FE70 51P4931
Product Name Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .085 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers