Vishay Precision Group Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0850FE12

Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0850FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0850FE12
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0850FE12
Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .085 1% E12 E3 Vishay - 51P4930 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .085 1% E12 E3 Vishay
51P4930
Lvr-3 .085 1% E12 E3 Vishay 51P4930
LVR-3 .085 1% e12 E3

LVR-3 .085 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0850FE12 51P4930
Product Name Res Metal Strip 85m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .085 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details