Vishay Precision Group Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0820FE12

Description
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0820FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0820FE12
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0820FE12
Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .082 1% E12 E3 Vishay - 51P4922 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .082 1% E12 E3 Vishay
51P4922
Lvr-3 .082 1% E12 E3 Vishay 51P4922
LVR-3 .082 1% e12 E3

LVR-3 .082 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0820FE12 51P4922
Product Name Res Metal Strip 82m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .082 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers