Vishay Precision Group Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JS73

Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0800JS73
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JS73
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .08 5% S73 Vishay - 45C6143 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 5% S73 Vishay
45C6143
Lvr-3 .08 5% S73 Vishay 45C6143
LVR-3 .08 5% S73

LVR-3 .08 5% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800JS73 45C6143
Product Name Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .08 5% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details