Vishay Precision Group Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JS70

Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0800JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0800JS70
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JS70
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .08 5% S70 Vishay - 45C6142 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 5% S70 Vishay
45C6142
Lvr-3 .08 5% S70 Vishay 45C6142
LVR-3 .08 5% S70

LVR-3 .08 5% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800JS70 45C6142
Product Name Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .08 5% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details