Vishay Precision Group Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JR16

Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0800JR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0800JR16
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JR16
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.08 Ohm, +/5% Vishay - 45C6140 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.08 Ohm, +/5% Vishay
45C6140
Lvr03, 0.08 Ohm, +/5% Vishay 45C6140
LVR03, 0.08 Ohm, +/- 5%

LVR03, 0.08 Ohm, +/- 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800JR16 45C6140
Product Name Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R Lvr03, 0.08 Ohm, +/5% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details