Vishay Precision Group Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JE70

Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0800JE70
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0800JE70
Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .08 5% E70 E3 Vishay - 51P4921 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 5% E70 E3 Vishay
51P4921
Lvr-3 .08 5% E70 E3 Vishay 51P4921
LVR-3 .08 5% E70 e3

LVR-3 .08 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800JE70 51P4921
Product Name Res Metal Strip 80m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .08 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details