Vishay Precision Group Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0800HS70

Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0800HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0800HS70
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0800HS70
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .08 3% S70 Vishay - 45C6137 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 3% S70 Vishay
45C6137
Lvr-3 .08 3% S70 Vishay 45C6137
LVR-3 .08 3% S70

LVR-3 .08 3% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800HS70 45C6137
Product Name Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole T/R Lvr-3 .08 3% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers