Vishay Precision Group Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk LVR03R0800HB12

Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk - LVR03R0800HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk
LVR03R0800HB12
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk LVR03R0800HB12
Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk

Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .08 3% B12 Vishay - 28M6271 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .08 3% B12 Vishay
28M6271
Lvr-3 .08 3% B12 Vishay 28M6271
LVR-3 .08 3% B12

LVR-3 .08 3% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800HB12 28M6271
Product Name Res Metal Strip 80m Ohm 3% 3W AXL Thru-Hole Bulk Lvr-3 .08 3% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details