Vishay Intertechnology, Inc. Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0800FR50

Description
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0800FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0800FR50
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0800FR50
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0800FR50
Product Name Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details