Vishay Precision Group Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0800FR16

Description
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0800FR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0800FR16
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0800FR16
Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.08 Ohm, +/1% Vishay - 45C6132 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.08 Ohm, +/1% Vishay
45C6132
Lvr03, 0.08 Ohm, +/1% Vishay 45C6132
LVR03, 0.08 Ohm, +/- 1%

LVR03, 0.08 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0800FR16 45C6132
Product Name Res Metal Strip 80m Ohm 1% 3W AXL Thru-Hole T/R Lvr03, 0.08 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details