Vishay Precision Group Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0750JE12

Description
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0750JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0750JE12
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0750JE12
Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .075 5% E12 E3 Vishay - 51P4917 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .075 5% E12 E3 Vishay
51P4917
Lvr-3 .075 5% E12 E3 Vishay 51P4917
LVR-3 .075 5% e12 E3

LVR-3 .075 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0750JE12 51P4917
Product Name Res Metal Strip 75m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .075 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers