VISHAY PRECISION GROUP
LVR03R0750FE73 -- LVR-3 .075 1% E73 E3 VISHAY
Vishay Precision Group
Lvr-3 .075 1% E73 E3 Vishay
LVR03R0750FE73
Description
LVR-3 .075 1% E73 e3
Description
LVR-3 .075 1% E73 e3
Suppliers
Lvr-3 .075 1% E73 E3 Vishay
51P4916
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
51P4916 |
|
Product Name
|
Lvr-3 .075 1% E73 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.2 ohms
View Details
2 suppliers