Vishay Precision Group 3W,.075,1%,T/R,HAZMAT LVR03R0750FE70

Description
3W,.075,1%,T/R,HAZMA T
Request a Quote
Description
3W,.075,1%,T/R,HAZMA T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,.075,1%,T/R,HAZMAT - LVR03R0750FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,.075,1%,T/R,HAZMAT
LVR03R0750FE70
3W,.075,1%,T/R,HAZMAT LVR03R0750FE70
3W,.075,1%,T/R,HAZMA T

3W,.075,1%,T/R,HAZMAT

Supplier's Site
Lvr-3 .075 1% E70 E3 Vishay - 51P4915 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .075 1% E70 E3 Vishay
51P4915
Lvr-3 .075 1% E70 E3 Vishay 51P4915
LVR-3 .075 1% E70 e3

LVR-3 .075 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0750FE70 51P4915
Product Name 3W,.075,1%,T/R,HAZMAT Lvr-3 .075 1% E70 E3 Vishay
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details