Vishay Precision Group Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole LVR03R0750FB12

Description
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole
Request a Quote
Description
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole - LVR03R0750FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole
LVR03R0750FB12
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole LVR03R0750FB12
Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole

Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole

Supplier's Site
Lvr03, 0.075 Ohm, +/1% Vishay - 45C6126 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.075 Ohm, +/1% Vishay
45C6126
Lvr03, 0.075 Ohm, +/1% Vishay 45C6126
LVR03, 0.075 Ohm, +/- 1%

LVR03, 0.075 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0750FB12 45C6126
Product Name Res Metal Strip 75m Ohm 1% 3W AXL Thru-Hole Lvr03, 0.075 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details