Vishay Precision Group Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0715JE70

Description
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0715JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0715JE70
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0715JE70
Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0715 5% E70 E3 Vishay - 51P4913 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0715 5% E70 E3 Vishay
51P4913
Lvr-3 .0715 5% E70 E3 Vishay 51P4913
LVR-3 .0715 5% E70 e3

LVR-3 .0715 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0715JE70 51P4913
Product Name Res Metal Strip 71.5m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0715 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details