Vishay Precision Group Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0700HR16

Description
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0700HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0700HR16
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0700HR16
Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.07 Ohm, +/3% Vishay - 45C6123 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.07 Ohm, +/3% Vishay
45C6123
Lvr03, 0.07 Ohm, +/3% Vishay 45C6123
LVR03, 0.07 Ohm, +/- 3%

LVR03, 0.07 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0700HR16 45C6123
Product Name Res Metal Strip 70m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.07 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details