Vishay Precision Group Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0700FS73

Description
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0700FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0700FS73
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0700FS73
Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .07 1% S73 Vishay - 45C6122 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .07 1% S73 Vishay
45C6122
Lvr-3 .07 1% S73 Vishay 45C6122
LVR-3 .07 1% S73

LVR-3 .07 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0700FS73 45C6122
Product Name Res Metal Strip 70m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .07 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details