Vishay Intertechnology, Inc. RES .07 OHM 1% 3W METAL STRIP LVR03R0700FS70

Description
RES .07ohm 1% 3W METAL STRIP
Request a Quote
Description
RES .07ohm 1% 3W METAL STRIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .07 OHM 1% 3W METAL STRIP - LVR03R0700FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 1% 3W METAL STRIP
LVR03R0700FS70
RES .07 OHM 1% 3W METAL STRIP LVR03R0700FS70
RES .07ohm 1% 3W METAL STRIP

RES .07ohm 1% 3W METAL STRIP

Supplier's Site
Lvr-3 .07 1% S70 Vishay - 45C6121 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .07 1% S70 Vishay
45C6121
Lvr-3 .07 1% S70 Vishay 45C6121
LVR-3 .07 1% S70

LVR-3 .07 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0700FS70 45C6121
Product Name RES .07 OHM 1% 3W METAL STRIP Lvr-3 .07 1% S70 Vishay
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details