Vishay Precision Group Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FS73

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0680FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0680FS73
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FS73
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .068 1% S73 Vishay - 45C6116 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .068 1% S73 Vishay
45C6116
Lvr-3 .068 1% S73 Vishay 45C6116
LVR-3 .068 1% S73

LVR-3 .068 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0680FS73 45C6116
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .068 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details