Vishay Intertechnology, Inc. Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FR44

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0680FR44 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0680FR44
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FR44
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number LVR03R0680FR44
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details