Vishay Precision Group Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FE70

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0680FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0680FE70
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0680FE70
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .068 1% E70 E3 Vishay - 51P4904 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .068 1% E70 E3 Vishay
51P4904
Lvr-3 .068 1% E70 E3 Vishay 51P4904
LVR-3 .068 1% E70 e3

LVR-3 .068 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0680FE70 51P4904
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .068 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details