Vishay Precision Group Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0680FB12

Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0680FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0680FB12
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0680FB12
Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .068 1% B12 Vishay - 28M6266 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .068 1% B12 Vishay
28M6266
Lvr-3 .068 1% B12 Vishay 28M6266
LVR-3 .068 1% B12

LVR-3 .068 1% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0680FB12 28M6266
Product Name Res Metal Strip 68m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .068 1% B12 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details