Vishay Precision Group Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0670FE12

Description
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0670FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0670FE12
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0670FE12
Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .067 1% E12 E3 Vishay - 51P4899 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .067 1% E12 E3 Vishay
51P4899
Lvr-3 .067 1% E12 E3 Vishay 51P4899
LVR-3 .067 1% e12 E3

LVR-3 .067 1% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0670FE12 51P4899
Product Name Res Metal Strip 67m Ohm 1% 3W AXL Thru-Hole Bulk Lvr-3 .067 1% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details