Vishay Precision Group Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0665JE12

Description
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0665JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0665JE12
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0665JE12
Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .0665 5% E12 E3 Vishay - 51P4897 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0665 5% E12 E3 Vishay
51P4897
Lvr-3 .0665 5% E12 E3 Vishay 51P4897
LVR-3 .0665 5% e12 E3

LVR-3 .0665 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0665JE12 51P4897
Product Name Res Metal Strip 66.5m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .0665 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details