Vishay Precision Group Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0650JE70

Description
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0650JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0650JE70
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0650JE70
Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .065 5% E70 E3 Vishay - 51P4894 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .065 5% E70 E3 Vishay
51P4894
Lvr-3 .065 5% E70 E3 Vishay 51P4894
LVR-3 .065 5% E70 e3

LVR-3 .065 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0650JE70 51P4894
Product Name Res Metal Strip 65m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .065 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details