Vishay Precision Group Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0650FE70

Description
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0650FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0650FE70
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0650FE70
Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .065 1% E70 E3 Vishay - 51P4892 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .065 1% E70 E3 Vishay
51P4892
Lvr-3 .065 1% E70 E3 Vishay 51P4892
LVR-3 .065 1% E70 e3

LVR-3 .065 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0650FE70 51P4892
Product Name Res Metal Strip 65m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .065 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers