Vishay Precision Group Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0649JE70

Description
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0649JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0649JE70
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0649JE70
Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .0649 5% E70 E3 Vishay - 51P4890 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .0649 5% E70 E3 Vishay
51P4890
Lvr-3 .0649 5% E70 E3 Vishay 51P4890
LVR-3 .0649 5% E70 e3

LVR-3 .0649 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0649JE70 51P4890
Product Name Res Metal Strip 64.9m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .0649 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details