Vishay Precision Group Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0620JE70

Description
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R - LVR03R0620JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R
LVR03R0620JE70
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R LVR03R0620JE70
Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R

Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .062 5% E70 E3 Vishay - 51P4886 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .062 5% E70 E3 Vishay
51P4886
Lvr-3 .062 5% E70 E3 Vishay 51P4886
LVR-3 .062 5% E70 e3

LVR-3 .062 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0620JE70 51P4886
Product Name Res Metal Strip 62m Ohm 5% 3W AXL Thru-Hole T/R Lvr-3 .062 5% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details