Vishay Precision Group Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0620FB12

Description
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk - LVR03R0620FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk
LVR03R0620FB12
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk LVR03R0620FB12
Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk

Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr03, 0.062 Ohm, +/1% Vishay - 89C2305 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.062 Ohm, +/1% Vishay
89C2305
Lvr03, 0.062 Ohm, +/1% Vishay 89C2305
LVR03, 0.062 Ohm, +/- 1%

LVR03, 0.062 Ohm, +/- 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0620FB12 89C2305
Product Name Res Metal Strip 62m Ohm 1% 3W AXL Thru-Hole Bulk Lvr03, 0.062 Ohm, +/1% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details