Vishay Precision Group Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0600HR16

Description
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R - LVR03R0600HR16 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R
LVR03R0600HR16
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R LVR03R0600HR16
Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr03, 0.06 Ohm, +/3% Vishay - 45C6107 - Newark, An Avnet Company
Chicago, IL, United States
Lvr03, 0.06 Ohm, +/3% Vishay
45C6107
Lvr03, 0.06 Ohm, +/3% Vishay 45C6107
LVR03, 0.06 Ohm, +/- 3%

LVR03, 0.06 Ohm, +/- 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0600HR16 45C6107
Product Name Res Metal Strip 60m Ohm 3% 3W AXL Thru-Hole T/R Lvr03, 0.06 Ohm, +/3% Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details