Vishay Precision Group Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0600FS73

Description
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0600FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0600FS73
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0600FS73
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .06 1% S73 Vishay - 45C6106 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .06 1% S73 Vishay
45C6106
Lvr-3 .06 1% S73 Vishay 45C6106
LVR-3 .06 1% S73

LVR-3 .06 1% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0600FS73 45C6106
Product Name Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .06 1% S73 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details