Vishay Precision Group Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0600FS70

Description
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0600FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0600FS70
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0600FS70
Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .06 1% S70 Vishay - 45C6105 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .06 1% S70 Vishay
45C6105
Lvr-3 .06 1% S70 Vishay 45C6105
LVR-3 .06 1% S70

LVR-3 .06 1% S70

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0600FS70 45C6105
Product Name Res Metal Strip 60m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .06 1% S70 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details