Vishay Precision Group Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0560JE12

Description
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk - LVR03R0560JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk
LVR03R0560JE12
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk LVR03R0560JE12
Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk

Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk

Supplier's Site
Lvr-3 .056 5% E12 E3 Vishay - 51P4876 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .056 5% E12 E3 Vishay
51P4876
Lvr-3 .056 5% E12 E3 Vishay 51P4876
LVR-3 .056 5% e12 E3

LVR-3 .056 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0560JE12 51P4876
Product Name Res Metal Strip 56m Ohm 5% 3W AXL Thru-Hole Bulk Lvr-3 .056 5% E12 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details