Vishay Precision Group Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0560FE70

Description
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R - LVR03R0560FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R
LVR03R0560FE70
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R LVR03R0560FE70
Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R

Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R

Supplier's Site
Lvr-3 .056 1% E70 E3 Vishay - 51P4875 - Newark, An Avnet Company
Chicago, IL, United States
Lvr-3 .056 1% E70 E3 Vishay
51P4875
Lvr-3 .056 1% E70 E3 Vishay 51P4875
LVR-3 .056 1% E70 e3

LVR-3 .056 1% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number LVR03R0560FE70 51P4875
Product Name Res Metal Strip 56m Ohm 1% 3W AXL Thru-Hole T/R Lvr-3 .056 1% E70 E3 Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers